Status: | Unknown |
---|---|
Series: | 8290 Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 40Contacts |
Gender | Receptacle |
Product Range | 8290 Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (27-Jun-2018) |
Colour | Grey |
Connector Mounting Orientation | PC Board |
Contact Current Rating | 1A |
Contact Resistance | 10mohm |
Contact Termination | IDC / IDT |
Flammability Rating | UL94V-0 |
IDC Cable Pitch | 0.05" |
Insulation Resistance | 1000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
No. of Mating Cycles | 200 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Polarisation Type | Bump or Clip |
Row Pitch | 2.54mm |
Terminal Plating | Tin / Lead |
Termination Method | IDC |
Voltage Rating VAC | 350V |
SOCKET, IDC, 40WAY | element14 |
Conn IDC Connector SKT 40 POS 2.54mm IDT RA Cable Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a 008290040001011?
Additional datasheets, footprints and schematics for 008290040001011 are listed on our Part Details page. You can also find images and similar parts to 008290040001011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 008290040001011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 008290040001011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 008290040001011 fall under?
The 008290040001011 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 008290040001011 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 008290040001011 you can contact the distributor directly for product support, shipping queries etc.
Is the 008290040001011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 008290040001011 have stock available?
Authorised distributors including element14, Farnell and Avnet Asia have stock available or on a lead time for 008290040001011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 008290040001011 often in real-time on the comparison pages.
What if I can't find stock of 008290040001011?
You can fill out our help required form which you can use to request a quote for 008290040001011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.