Status: | Unknown |
---|---|
Series: | Europa Series |
RoHS: | Unknown |
Prices starting from US$3.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.24
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.04
|
172
in stock
|
Buy Now | |
Conrad
from US$6.99
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$7.79
|
61
in stock
|
Buy Now | |
Distrelec
from US$8.04
|
10
in stock
|
Buy Now | |
RS
from US$8.40
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$5.58
|
3
in stock
|
Buy Now | |
element14
from US$7.83
|
3
in stock
|
Buy Now |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 100mm |
External Width - Metric | 100mm |
External Depth - Metric | 80mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.94" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 3.15" |
Product Range | Europa Series |
No. of Switch Holes | - |
Junction Box, Ip55, Thermoplastic, Grey | Newark Electronics |
JUNCTION BOX, IP55, THERMOPLASTIC, GREY | element14 |
Where can I find additional details, specifications and documents for a 00821?
Additional datasheets, footprints and schematics for 00821 are listed on our Part Details page. You can also find images and similar parts to 00821 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00821 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00821 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00821 fall under?
The 00821 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 00821 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00821 you can contact the distributor directly for product support, shipping queries etc.
Is the 00821 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00821 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Rapid Electronics, Distrelec and RS have stock available or on a lead time for 00821.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00821 often in real-time on the comparison pages.
What if I can't find stock of 00821?
You can fill out our help required form which you can use to request a quote for 00821 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.