Status: | Unknown |
---|---|
Series: | Europa Series |
RoHS: | Unknown |
Prices starting from US$3.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.62
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$7.53
|
75
in stock
|
Buy Now | |
Conrad
from US$7.00
|
71
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.06
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$5.03
|
29
in stock
|
Buy Now | |
element14
from US$4.43
|
29
in stock
|
Buy Now | |
Distrelec
from US$7.61
|
19
in stock
|
Buy Now | |
RS
from US$8.36
|
4
in stock
|
Buy Now | |
RS Americas
from US$482.69
|
-
|
Buy Now |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 70mm |
External Width - Metric | 105mm |
External Depth - Metric | 50mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.76" |
External Width - Imperial | 4.13" |
External Depth - Imperial | 1.97" |
Product Range | Europa Series |
No. of Switch Holes | - |
Junction Box, Ip55, Thermoplastic, Grey | Newark Electronics |
JUNCTION BOX, IP55, THERMOPLASTIC, GREY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Wiha 00820 VDE SoftFinish® Electric Slotted Screwdriver Blade Width 2.5mm | Rapid Electronics |
Blade made of high-quality chromium-vanadium-molybdenum steel, thorough hardened, tempered. Protective insulation sprayed directly on to the blade. Ergonomic Wiha SoftFinish® multi-component grip with anti-rolloff protection. The protective insulation lets you work on components carrying voltages up to 1000 V/AC. | Conrad |
Screwdriver | Transfer Multisort Elektronik |
Wiha Slotted Screwdriver, SL2.5, 75mm, Ergonomic | Distrelec |
320N SoftFinish electric 2,5 x 75 mm | RS |
Where can I find additional details, specifications and documents for a 00820?
Additional datasheets, footprints and schematics for 00820 are listed on our Part Details page. You can also find images and similar parts to 00820 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00820 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00820 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00820 fall under?
The 00820 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 00820 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00820 you can contact the distributor directly for product support, shipping queries etc.
Is the 00820 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00820 have stock available?
Authorised distributors including Rapid Electronics, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 00820.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00820 often in real-time on the comparison pages.
What if I can't find stock of 00820?
You can fill out our help required form which you can use to request a quote for 00820 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.