0081930005

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0081930005
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0081930005
Series Information for 0081930005 - TE Connectivity
  • Status: Active
  • Aliases: 0081930005, 4-1190063-3
  • Product Code: C180
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES-CAP-NO.1-C1-X-40MM

Specifications

Adhesive Pre-Coat:
Yes
Sealant:
Yes
Material:
Crosslinked Polyolefin
Shrink Ratio:
4:1
Pliancy:
Semi-Rigid
Lining Type:
Adhesive
Color:
Clear
Modification:
C1
Expanded Inside Diameter (Min):
.225in, 5.72mm
Length:
40mm, 1.575in
Recovered Inside Diameter (Max):
.05in, 1.3mm
Recovered Wall Thickness (Nominal):
1.2mm, .047in
Cable Diameter Range:
5.7mm
Wall Thickness:
Thin
Marked:
No.1
CSA Certified:
No
UL Rating:
Recognized
Government Qualified:
No
Emission Free:
No
Wall Type:
Dual
Fluid Resistance:
Power Steering Fluid, Diesel Fuel, Brake Fluid, Engine Cleaner, Engine Coolant, (ATF) Automatic Transmission Fluid, Water, Lubricating Oil
Resistance Properties:
Limited Immersion Protection, Splash Protection, Moisture/Spray Protection
Resistant To:
Fluids, Abrasion, Mechanical Damage, Strain
Flammability:
Flame-Retardant
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet Europe
Cable Accessories Heat Shrinkable Cap Cross-Linked Polyolefin Clear