0081930003

Harnessing

> Heat Shrink Components

> End Caps

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0081930003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0081930003
Series Information for 0081930003 - TE Connectivity
  • Status: Active
  • Aliases: 0081930003, 4-1190063-2
  • Product Code: C180
  • Global Product Line: 766
  • GPL Description: Appliances

Description

ES-CAP-NO.1-C1-X-35MM

Specifications

Material:
Crosslinked Polyolefin
Lining Type:
Adhesive
Pliancy:
Semi-Rigid
Adhesive Pre-Coat:
Yes
Sealant:
Yes
Color:
Clear
Shrink Ratio:
4:1
Modification:
C1
Length:
35mm, 1.378in
Recovered Wall Thickness (Nominal):
1.2mm, .047in
Expanded Inside Diameter (Min):
5.72mm, .225in
Recovered Inside Diameter (Max):
.05in, 1.3mm
Wall Thickness:
Thin
Cable Diameter Range:
5.7mm
Marked:
No.1
UL Rating:
Recognized
CSA Certified:
No
Government Qualified:
No
Emission Free:
No
Wall Type:
Dual
Fluid Resistance:
(ATF) Automatic Transmission Fluid, Engine Cleaner, Diesel Fuel, Power Steering Fluid, Lubricating Oil, Water, Engine Coolant, Brake Fluid
Resistance Properties:
Moisture/Spray Protection, Splash Protection, Limited Immersion Protection
Resistant To:
Strain, Fluids, Abrasion, Mechanical Damage
Flammability:
Flame-Retardant
Operating Temperature Range:
-40 – 105°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Heat Shrinkable Cap Polyolefin Clear Piece
Avnet Europe
Cable Accessories Heat Shrinkable Cap Polyolefin Clear Piece