Status: | Unknown |
---|---|
Series: | Europa Series |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 100mm |
External Width - Metric | 100mm |
External Depth - Metric | 50mm |
IP Rating | IP55 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 3.94" |
External Width - Imperial | 3.94" |
External Depth - Imperial | 1.97" |
Product Range | Europa Series |
No. of Switch Holes | - |
Enclosure: junction box | Transfer Multisort Elektronik |
Enclosure, Box, Ip55, Junction Box, 100 Mm, 100 Mm, 50 Mm, Thermoplastic, Grey Rohs Compliant: Yes |Abb 00816 | Newark Electronics |
BOX, IP55,100X100X50MM | element14 |
Where can I find additional details, specifications and documents for a 00816?
Additional datasheets, footprints and schematics for 00816 are listed on our Part Details page. You can also find images and similar parts to 00816 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00816 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00816 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00816 fall under?
The 00816 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 00816 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00816 you can contact the distributor directly for product support, shipping queries etc.
Is the 00816 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00816 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 00816.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00816 often in real-time on the comparison pages.
What if I can't find stock of 00816?
You can fill out our help required form which you can use to request a quote for 00816 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.