Status: | Unknown |
---|---|
Series: | Europa Series |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 65mm |
External Width - Metric | 65mm |
External Depth - Metric | 32mm |
IP Rating | IP44 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.56" |
External Width - Imperial | 2.56" |
External Depth - Imperial | 1.26" |
Product Range | Europa Series |
No. of Switch Holes | - |
Enclosure, Box, Ip44, Junction Box, 65 Mm, 65 Mm, 32 Mm, Thermoplastic, Grey |Abb 00808 | Newark Electronics |
BOX, IP44, 65X65X32MM | element14 |
Enclosure: junction box | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a 00808?
Additional datasheets, footprints and schematics for 00808 are listed on our Part Details page. You can also find images and similar parts to 00808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00808 fall under?
The 00808 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 00808 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00808 you can contact the distributor directly for product support, shipping queries etc.
Is the 00808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00808 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 00808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00808 often in real-time on the comparison pages.
What if I can't find stock of 00808?
You can fill out our help required form which you can use to request a quote for 00808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.