Status: | Unknown |
---|---|
Series: | Europa Series |
RoHS: | Unknown |
Enclosure Type | Junction Box |
---|---|
Enclosure Material | Thermoplastic |
External Height - Metric | 35mm |
External Width - Metric | - |
External Depth - Metric | - |
IP Rating | IP44 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 1.38" |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | Europa Series |
No. of Switch Holes | - |
Junction Box, Ip44, Round, 65Mm, Grey | Newark Electronics |
JUNCTION BOX, IP44, ROUND, 65MM, GREY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 00800?
Additional datasheets, footprints and schematics for 00800 are listed on our Part Details page. You can also find images and similar parts to 00800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00800 fall under?
The 00800 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 00800 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00800 you can contact the distributor directly for product support, shipping queries etc.
Is the 00800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00800 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 00800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00800 often in real-time on the comparison pages.
What if I can't find stock of 00800?
You can fill out our help required form which you can use to request a quote for 00800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.