Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$12.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.15
|
No stock
|
Buy Now | |
RS
from US$17.55
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$12.68
|
9
in stock
|
Buy Now | |
Distrelec
from US$16.31
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$13.81
|
5
in stock
|
Buy Now | |
Conrad
from US$15.11
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$20.73
|
-
|
Buy Now | |
element14
from US$23.00
|
-
|
Buy Now |
Phillips Tip Size | #3 |
---|---|
Blade Length | 150mm |
Overall Length | 274mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
Tip / Nozzle Size | PH3 |
RoHS Compliant | NA |
311 SoftFinish PH3 x 150 mm | RS |
Screwdriver | Transfer Multisort Elektronik |
Wiha Phillips Screwdriver, PH3, Ergonomic | Distrelec |
Wiha 00762 SoftFinish® Phillips Screwdriver PH3 | Rapid Electronics |
Blade made from high quality chrome-vanadium-molybdenum steel, thoroughly hardened, burnished. Wiha ChromTop®-blade tips | Conrad |
Phillips Screwdriver, #3, 274Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 00762?
Additional datasheets, footprints and schematics for 00762 are listed on our Part Details page. You can also find images and similar parts to 00762 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00762 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00762 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00762 fall under?
The 00762 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Phillips Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 00762 when available in the Phillips Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00762 you can contact the distributor directly for product support, shipping queries etc.
Is the 00762 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00762 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Rapid Electronics and Conrad have stock available or on a lead time for 00762.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00762 often in real-time on the comparison pages.
What if I can't find stock of 00762?
You can fill out our help required form which you can use to request a quote for 00762 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.