Status: | Unknown |
---|---|
Series: | 0073 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 7.94mm |
Knob Material | Phenolic |
Knob / Dial Style | Lever |
Knob Diameter | 28.7mm |
Product Range | 0073 Series |
RoHS Compliant | Yes |
Knob, Lever, 28.7Mm, Threaded, Phenolic | Newark Electronics |
1.125" Diameter Thermoset Lever Knob 5/16-18 Mounting Female Insert | Davies Molding 0073-C | RS Americas |
Where can I find additional details, specifications and documents for a 0073-C?
Additional datasheets, footprints and schematics for 0073-C are listed on our Part Details page. You can also find images and similar parts to 0073-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0073-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0073-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0073-C fall under?
The 0073-C is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 0073-C when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0073-C you can contact the distributor directly for product support, shipping queries etc.
Is the 0073-C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0073-C have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0073-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0073-C often in real-time on the comparison pages.
What if I can't find stock of 0073-C?
You can fill out our help required form which you can use to request a quote for 0073-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.