Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | OBD II Adapter Cable |
---|---|
For Use With | 9 Pin D Sub Connector to an OBD II (J1962) Connector |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Designed for High-Speed Low-Speed & Single-Wire CAN Interface 2500mm Long Cable |
ADAPTOR CABLE, 9PIN D SUB-OBD II CONN | element14 |
Adaptor Cable, 9Pin D Sub-Obd Ii Conn | Newark Electronics |
Kvaser Adapter Cable, DB9 Socket - OBD II Plug 24V 2.5m Black | Distrelec |
Where can I find additional details, specifications and documents for a 00723-9?
Additional datasheets, footprints and schematics for 00723-9 are listed on our Part Details page. You can also find images and similar parts to 00723-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00723-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00723-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00723-9 fall under?
The 00723-9 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to 00723-9 when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00723-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 00723-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00723-9 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for 00723-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00723-9 often in real-time on the comparison pages.
What if I can't find stock of 00723-9?
You can fill out our help required form which you can use to request a quote for 00723-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.