Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Transmission Distance | - |
---|---|
Module Interface | Ethernet |
Data Rate | 1Mbps |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Can To Ethernet Interface, 1Mbps | Newark Electronics |
CAN TO ETHERNET INTERFACE, 1MBPS | element14 |
Kvaser CAN Bus, 1 Channels, CAN / D-Sub 9 / RJ45, | Distrelec |
Where can I find additional details, specifications and documents for a 00713-0?
Additional datasheets, footprints and schematics for 00713-0 are listed on our Part Details page. You can also find images and similar parts to 00713-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00713-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00713-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00713-0 fall under?
The 00713-0 is listed under Electronic & Electrical Components > Semiconductors - Modules > Interface Modules.
Can I view similar or alternative parts?
You can view similar parts to 00713-0 when available in the Interface Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00713-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 00713-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00713-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 00713-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00713-0 often in real-time on the comparison pages.
What if I can't find stock of 00713-0?
You can fill out our help required form which you can use to request a quote for 00713-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.