Status: | Unknown |
---|---|
Series: | SoftFinish Series |
RoHS: | Unknown |
Prices starting from US$4.87
Tip Size | 3.5mm |
---|---|
Blade Length | 100mm |
Overall Length | 204mm |
Product Range | SoftFinish Series |
SVHC | No SVHC (15-Jan-2019) |
Tip / Nozzle Size | 3.5mm |
RoHS Compliant | NA |
Screwdriver | Transfer Multisort Elektronik |
Wiha Slotted Screwdriver, SL3.5, 100mm, Ergonomic | Distrelec |
SOFTF SCREWDRIVER SLOTTED 3,5 | RS |
Slotted Screwdriver, 3.5Mm, 204Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 00691?
Additional datasheets, footprints and schematics for 00691 are listed on our Part Details page. You can also find images and similar parts to 00691 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00691 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00691 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00691 fall under?
The 00691 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Screwdrivers > Slotted Screwdrivers.
Can I view similar or alternative parts?
You can view similar parts to 00691 when available in the Slotted Screwdrivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00691 you can contact the distributor directly for product support, shipping queries etc.
Is the 00691 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00691 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 00691.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00691 often in real-time on the comparison pages.
What if I can't find stock of 00691?
You can fill out our help required form which you can use to request a quote for 00691 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.