Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | RF Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Surface Mount Horizontal |
Coaxial Cable Types | 2.7mm-3.1mm Coaxial Cable |
Contact Material | Copper |
RoHS Compliant | Yes |
6791 Series 50 Ohms Right Angle Direct to Cable IDC Connector | Future Electronics |
Rf Coaxial Conn, Jack, 6Ghz, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a 006791001003005?
Additional datasheets, footprints and schematics for 006791001003005 are listed on our Part Details page. You can also find images and similar parts to 006791001003005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006791001003005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006791001003005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006791001003005 fall under?
The 006791001003005 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 006791001003005 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006791001003005 you can contact the distributor directly for product support, shipping queries etc.
Is the 006791001003005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 006791001003005 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 006791001003005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006791001003005 often in real-time on the comparison pages.
What if I can't find stock of 006791001003005?
You can fill out our help required form which you can use to request a quote for 006791001003005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.