Light Source | Compact Fluorescent |
---|---|
Input Power | 24W |
Input Voltage | 110VAC |
Light Colour | - |
Colour Temperature Typ | - |
Ceiling Hole Dia | - |
Product Range | - |
External Diameter | 60mm |
External Length / Height | 579mm |
IP / NEMA Rating | IP67 |
Lamp Base Type | Bi-Pin |
Lead Length | 2.75m |
Length | 579mm |
Length Max | 579mm |
Lens Diameter | 60mm |
Power Rating | 24W |
Supply Voltage | 110V |
Supply Voltage V DC | 110V |
TUBULAR LIGHT, CFL, 110V INT, 24W | Farnell |
Sc-Dh Surface Condition Disc A Med 8Xnh |3M 00670 | Newark Electronics |
Where can I find additional details, specifications and documents for a 00670?
Additional datasheets, footprints and schematics for 00670 are listed on our Part Details page. You can also find images and similar parts to 00670 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00670 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00670 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00670 fall under?
The 00670 is listed under Electrical & Lighting > Lighting > Indoor Lighting.
Can I view similar or alternative parts?
You can view similar parts to 00670 when available in the Indoor Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00670 you can contact the distributor directly for product support, shipping queries etc.
Is the 00670 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00670 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 00670.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00670 often in real-time on the comparison pages.
What if I can't find stock of 00670?
You can fill out our help required form which you can use to request a quote for 00670 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.