Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tip Size 1 | 6mm |
---|---|
Tip Size 2 | - |
Blade Length | 150mm |
Overall Length | 150mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Interchangeable Blade, Slot/Ph, 6Mm/Ph2 | Newark Electronics |
INTERCHANGEABLE BLADE, SLOT/PH, 6MM/PH2 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 00666?
Additional datasheets, footprints and schematics for 00666 are listed on our Part Details page. You can also find images and similar parts to 00666 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00666 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00666 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00666 fall under?
The 00666 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 00666 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00666 you can contact the distributor directly for product support, shipping queries etc.
Is the 00666 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00666 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS Americas have stock available or on a lead time for 00666.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00666 often in real-time on the comparison pages.
What if I can't find stock of 00666?
You can fill out our help required form which you can use to request a quote for 00666 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.