0065672002 Heat Shrink Tubing by TE Connectivity

TAT-125-1-9-STK

Status: Active
Series: -
RoHS: Unknown
Aliases: 0065672002,
4-1190050-9
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$17.23

Distributor Stock
Logo for Sager
Sager
from US$17.23
-
Buy Now

Specifications

Fluid Type Aviation Fuel, Brake Fluid, Water, Lubricating Oil, Chemicals/Solvents, Hydraulic Fluid
Shrink Ratio 2:1
Color White
Flexibility Flexible
Material Irradiated Modified Polyolefin
Cut Length 12.2in, 1220mm
Expanded Inside Diameter (Min) 1in, 25.4mm
Recovered Inside Diameter (Max) 12.7mm
Product Source US
Low Outgassing No
Packaging Method Stick
Applicable Region Global
Wall Type Dual
Resistant To Mechanical Damage, Flexing, Fluids, Cut-Through
Fluid Resistance Moisture/Spray Protection, Splash Protection
Shrink Temperature (Min) 95°C
Recovery Temperature 121°C
Flammability Flame-Retardant

Alternative Descriptions

Heat Shrink Tubing & Sleeves TAT-125-1-9-STK PRICE PER FOOT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0065672002?

Additional datasheets, footprints and schematics for 0065672002 are listed on our Part Details page. You can also find images and similar parts to 0065672002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0065672002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0065672002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0065672002 fall under?

The 0065672002 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 0065672002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0065672002 you can contact the distributor directly for product support, shipping queries etc.

Is the 0065672002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 0065672002 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 0065672002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0065672002 often in real-time on the comparison pages.

What if I can't find stock of 0065672002?

You can fill out our help required form which you can use to request a quote for 0065672002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay