Status: | Unknown |
---|---|
Series: | 0065 Series |
RoHS: | Compliant |
Shaft Type | Threaded Shaft |
---|---|
Shaft Diameter | 9.52mm |
Knob Material | Phenolic |
Knob / Dial Style | Lever |
Knob Diameter | 50.55mm |
Product Range | 0065 Series |
RoHS Compliant | Yes |
Knob, Lever, 50.55Mm, Threaded, Phenolic | Newark Electronics |
Lever Knobs | Davies Molding 0065 | RS Americas |
Where can I find additional details, specifications and documents for a 0065?
Additional datasheets, footprints and schematics for 0065 are listed on our Part Details page. You can also find images and similar parts to 0065 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0065 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0065 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0065 fall under?
The 0065 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 0065 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0065 you can contact the distributor directly for product support, shipping queries etc.
Is the 0065 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0065 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0065.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0065 often in real-time on the comparison pages.
What if I can't find stock of 0065?
You can fill out our help required form which you can use to request a quote for 0065 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.