Status: | Unknown |
---|---|
Series: | 6208 Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 30Contacts |
Gender | Receptacle |
Product Range | 6208 Series |
Contact Termination Type | Surface Mount |
Contact Position | - |
No. of Rows | 1 Row, 1 |
Ffc/Fpc Board Connector, Zif, 6208 Series, Surface Mount, Plug, 30, 1 Mm Rohs Compliant: Yes |AVX INTERCONNECT 006208530410000+ | Newark Electronics |
Conn FFC/FPC Connector SKT 30 POS 1mm Solder ST SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a 006208530410000+?
Additional datasheets, footprints and schematics for 006208530410000+ are listed on our Part Details page. You can also find images and similar parts to 006208530410000+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006208530410000+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006208530410000+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006208530410000+ fall under?
The 006208530410000+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 006208530410000+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006208530410000+ you can contact the distributor directly for product support, shipping queries etc.
Is the 006208530410000+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 006208530410000+ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for 006208530410000+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006208530410000+ often in real-time on the comparison pages.
What if I can't find stock of 006208530410000+?
You can fill out our help required form which you can use to request a quote for 006208530410000+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.