Status: | Unknown |
---|---|
Series: | 6200 Series |
RoHS: | Compliant |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | 6200 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
20P FFC/FPC ZIF 90° 1,00MM SMT | Rutronik |
20 Position FFC, FPC Connector Contacts, Bottom 0.039 (1.00mm) Surface Mount, R | Future Electronics |
FFC/FPC RIGHT ANGLE 20POS | TTI Europe |
Ffc/Fpc Board Connector, Solder, Plug, 20, Bottom, 1 Mm Rohs Compliant: Yes |Avx Interconnect 006200520330000+ | Newark Electronics |
CONNECTOR, FFC, 1.0mm Pitch, Right Angle, Bottom contact, Slide lock, 52 Positions, Sn-Cu Plated | Avnet Abacus |
Where can I find additional details, specifications and documents for a 006200520330000+?
Additional datasheets, footprints and schematics for 006200520330000+ are listed on our Part Details page. You can also find images and similar parts to 006200520330000+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006200520330000+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006200520330000+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006200520330000+ fall under?
The 006200520330000+ is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 006200520330000+ when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006200520330000+ you can contact the distributor directly for product support, shipping queries etc.
Is the 006200520330000+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 006200520330000+ have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, Newark Electronics and Avnet Abacus have stock available or on a lead time for 006200520330000+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006200520330000+ often in real-time on the comparison pages.
What if I can't find stock of 006200520330000+?
You can fill out our help required form which you can use to request a quote for 006200520330000+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.