Status: | Unknown |
---|---|
Series: | 6200 Series |
RoHS: | Unknown |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Plug |
Product Range | 6200 Series |
Contact Termination Type | Surface Mount |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.3mm |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Surface Mount Right Angle |
Current Rating | 1A |
Lead Spacing | 1mm |
Working Voltage | 50V |
RoHS Compliant | Yes |
---|
Ffc/Fpc Board Connector, 6200 Series, Surface Mount, Plug, 10, Top, 1 Mm Rohs Compliant: Yes |AVX INTERCONNECT 006200510130000+ | Newark Electronics |
6200 Series 10 Position 1.0mm Pitch Right Angle Surface Mount FFC/FPC Connector | Future Electronics |
FFC/FPC 1MM PITCH SMT ZIF | TTI Europe |
CONNECTOR, FFC, 1.0mm Pitch, Right Angle, Bottom contact, Slide lock, 51 Positions, Sn-Cu Plated | Avnet Abacus |
Where can I find additional details, specifications and documents for a 00 6200 510 130 000+?
Additional datasheets, footprints and schematics for 00 6200 510 130 000+ are listed on our Part Details page. You can also find images and similar parts to 00 6200 510 130 000+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00 6200 510 130 000+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00 6200 510 130 000+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00 6200 510 130 000+ fall under?
The 00 6200 510 130 000+ is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 00 6200 510 130 000+ when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00 6200 510 130 000+ you can contact the distributor directly for product support, shipping queries etc.
Is the 00 6200 510 130 000+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00 6200 510 130 000+ have stock available?
Authorised distributors including Newark Electronics, Future Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for 00 6200 510 130 000+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00 6200 510 130 000+ often in real-time on the comparison pages.
What if I can't find stock of 00 6200 510 130 000+?
You can fill out our help required form which you can use to request a quote for 00 6200 510 130 000+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.