Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$40.09
Kit Contents | 4 Pcs of Screwdriver Handle Sizes 2mm-PH00 3mm-PH0 4mm-PH1 Slotted/Phillips Bits |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Wiha Interchangeable Blade Screwdriver Set, Ergonomic, 4pcs, Slotted / Phillips | Distrelec |
Kit: screwdrivers | Transfer Multisort Elektronik |
269T4 SYSTEM 4 | RS |
Screwdriver Set, 4Pc | Newark Electronics |
SCREWDRIVER SET, 4PC | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Snap On Panel Mount Adapter |
---|---|
Body Material | Polyester |
For Use With | Vishay Rectangular Trimming Potentiometers |
Mounting Hole Dia | 0.33" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 00613?
Additional datasheets, footprints and schematics for 00613 are listed on our Part Details page. You can also find images and similar parts to 00613 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00613 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00613 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00613 fall under?
The 00613 is listed under Wiha Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 00613 when available in the Wiha Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00613 you can contact the distributor directly for product support, shipping queries etc.
Is the 00613 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00613 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and element14 have stock available or on a lead time for 00613.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00613 often in real-time on the comparison pages.
What if I can't find stock of 00613?
You can fill out our help required form which you can use to request a quote for 00613 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.