Length | 700mm |
---|---|
Lamp Base Type | Screw |
Light Source | Halogen |
Lens Diameter | 70mm |
Supply Voltage | 12V |
Power Rating | 20W |
Product Range | - |
Plug Type | - |
Colour | Black |
External Diameter | 70mm |
External Length / Height | 700mm |
IP / NEMA Rating | IP54 |
Length Max | 700mm |
Supply Voltage V AC | 240V |
Supply Voltage V DC | 12V |
DESKLIGHT, FLEXIBLE, IP54, 240V, 20W | Farnell |
Product Range | - |
---|---|
Accessory Type | Snap On Panel Mount Adapter |
Body Material | Polyester |
For Use With | Vishay Rectangular Trimming Potentiometers |
Mounting Hole Dia | 0.33" |
Trim Pot Accessory | Newark Electronics |
50 Cordset Fla Power & Lt |Molex 00611 | Newark Electronics |
Where can I find additional details, specifications and documents for a 00611?
Additional datasheets, footprints and schematics for 00611 are listed on our Part Details page. You can also find images and similar parts to 00611 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00611 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00611 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00611 fall under?
The 00611 is listed under Lighting Products > Task & Inspection Lighting.
Can I view similar or alternative parts?
You can view similar parts to 00611 when available in the Task & Inspection Lighting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00611 you can contact the distributor directly for product support, shipping queries etc.
Is the 00611 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00611 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell and element14 have stock available or on a lead time for 00611.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00611 often in real-time on the comparison pages.
What if I can't find stock of 00611?
You can fill out our help required form which you can use to request a quote for 00611 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.