Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.32
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$11.63
|
89
in stock
|
Buy Now | |
element14
from US$11.19
|
89
in stock
|
Buy Now | |
RS
from US$152.09
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$102.05
|
4
in stock
|
Buy Now | |
Distrelec
from US$120.57
|
3
in stock
|
Buy Now | |
RS Americas
from US$159.01
|
-
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Snap On Panel Mount Adapter |
Body Material | Polyester |
For Use With | Vishay Rectangular Trimming Potentiometers |
Mounting Hole Dia | 0.33" |
Trim Pot Accessory | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Function | DC Current |
---|---|
Meter Range | 0A to 500A |
Accuracy | +/-2 % |
Current Meter Range | 0-500 A |
Display Accuracy ± | 2% |
Meter Shape | Rectangular |
RoHS Compliant | NA |
500 amp dc panel meter | Simpson 00610 | RS Americas |
Where can I find additional details, specifications and documents for a 006-1-0?
Additional datasheets, footprints and schematics for 006-1-0 are listed on our Part Details page. You can also find images and similar parts to 006-1-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006-1-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006-1-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006-1-0 fall under?
The 006-1-0 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 006-1-0 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006-1-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 006-1-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 006-1-0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 006-1-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006-1-0 often in real-time on the comparison pages.
What if I can't find stock of 006-1-0?
You can fill out our help required form which you can use to request a quote for 006-1-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.