Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bag Type | Conductive Bag |
---|---|
Length - Imperial | 4" |
Length - Metric | 101mm |
Width - Imperial | 4" |
Width - Metric | 101mm |
Bag Thickness | 101.6µm |
Bag Colour | Black |
Seal Type | Heat Seal |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | ANSI ASTM |
Charge Decay Time | 2s |
Colour | Black |
ESD Storage Type | Bag |
External Height - Imperial | 4" |
External Height - Metric | 102mm |
External Width - Imperial | 4" |
External Width - Metric | 102mm |
Internal Height - Metric | 102mm |
Material | Carbon loaded Polyethylene |
Surface Resistivity Max | 100000ohm/sq |
Conductive Bag, 375Deg F, Black | Newark Electronics |
Where can I find additional details, specifications and documents for a 006-0002FI?
Additional datasheets, footprints and schematics for 006-0002FI are listed on our Part Details page. You can also find images and similar parts to 006-0002FI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 006-0002FI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 006-0002FI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 006-0002FI fall under?
The 006-0002FI is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 006-0002FI when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 006-0002FI you can contact the distributor directly for product support, shipping queries etc.
Is the 006-0002FI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 006-0002FI have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 006-0002FI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 006-0002FI often in real-time on the comparison pages.
What if I can't find stock of 006-0002FI?
You can fill out our help required form which you can use to request a quote for 006-0002FI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.