Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Adhesive Colour | Transparent |
---|---|
Adhesive Type | Hot Melt |
Pack Quantity | - |
Length | 43mm |
Diameter | - |
Dispensing Method | Stick |
Weight | 0.5kg |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | - |
Adhesive Applications | Bonding General Purpose |
Weight Min | 0.5kg |
Hot Melt Glue Stick, 43Mm, 0.5Kg Rohs Compliant: Yes |Steinel 005P/S | Newark Electronics |
HOT MELT GLUE STICK, 43MM, 0.5KG | element14 |
Where can I find additional details, specifications and documents for a 005P/S?
Additional datasheets, footprints and schematics for 005P/S are listed on our Part Details page. You can also find images and similar parts to 005P/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 005P/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 005P/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 005P/S fall under?
The 005P/S is listed under Chemicals & Adhesives > Adhesives & Glues > Hot Melts.
Can I view similar or alternative parts?
You can view similar parts to 005P/S when available in the Hot Melts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 005P/S you can contact the distributor directly for product support, shipping queries etc.
Is the 005P/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 005P/S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 005P/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 005P/S often in real-time on the comparison pages.
What if I can't find stock of 005P/S?
You can fill out our help required form which you can use to request a quote for 005P/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.