Status: | Unknown |
---|---|
Series: | SL 70066 Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
3,220
units
|
Buy Now |
![]() |
element14 |
3,318
units
|
Buy Now |
![]() |
Newark Electronics |
2,544
units
|
Buy Now |
![]() |
Heilind Electronics |
2,323
units
|
Buy Now |
![]() |
Interstate Connecting Components |
542
units
|
Buy Now |
![]() |
Avnet America |
368
units
|
Buy Now |
![]() |
Power and Signal Group |
No stock
|
Buy Now |
![]() |
Arrow Electronics |
No stock
|
Buy Now |
Product Range | SL 70066 Series |
---|---|
Gender | Receptacle |
No. of Positions | 6Ways |
Pitch Spacing | 2.54mm |
For Use With | Molex SL 70058 & 71851 Series Crimp Socket Contacts |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination Type | Crimp |
No. of Contacts | 6Contacts |
No. of Rows | 1Rows |
WIRE-BOARD CONNECTOR RECEPTACLE, 6POS | element14 |
CONNECTOR, RCPT, 6POS, 1ROW, 2.54MM | Farnell |
SL CRP HSG A SR NP 6CKT | Heilind Electronics |
Conn Housing F 6 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
SIPHOU PLASTIC C-GRID 2.5MM 6P 15MM PICK#147826 | Component Electronics |
SLâ„¢ Crimp Housing, Single Row, Version A, Non-polarized, 6 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0050579006?
Additional datasheets, footprints and schematics for 0050579006 are listed on our Part Details page. You can also find images and similar parts to 0050579006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0050579006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0050579006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0050579006 fall under?
The 0050579006 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0050579006 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0050579006 you can contact the distributor directly for product support, shipping queries etc.
Is the 0050579006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0050579006 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Heilind Electronics and Interstate Connecting Components have stock available or on a lead time for 0050579006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0050579006 often in real-time on the comparison pages.
What if I can't find stock of 0050579006?
You can fill out our help required form which you can use to request a quote for 0050579006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.