Status: | Unknown |
---|---|
Series: | SL 70066 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
7,063
in stock
|
Buy Now | |
Heilind Electronics
from US$0.19
|
223,151
in stock
|
Buy Now | |
element14
from US$0.20
|
49,492
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.19
|
37,192
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
32,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
7,063
in stock
|
Buy Now | |
Sager
from US$0.14
|
5,401
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
224
in stock
|
Buy Now | |
Power and Signal Group
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Range | SL 70066 Series |
---|---|
Gender | Receptacle |
No. of Positions | 2Ways |
Pitch Spacing | 2.54mm |
For Use With | SL 70058 & 71851 Crimp Terminals |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination Type | Crimp |
No. of Contacts | 2Contacts |
No. of Rows | 1Rows |
SL CRP HSG A SR NP 2CKT | Heilind Electronics |
2.54MM SL CRIMP HOUSING 2CKT | TTI Europe |
Connector, Rcpt, 2Pos, 1Row, 2.54Mm | Newark Electronics |
CONNECTOR, RCPT, 2POS, 1ROW, 2.54MM | Farnell |
Headers & Wire Housings SL 2.54MM CRMP HSG 1X02 VERS A | Sager |
Conn Housing F 2 POS 2.54mm Crimp ST Cable Mount Bag | Avnet America |
SLâ„¢ Crimp Housing, Single Row, Version A, Non-polarized, 2 Circuits | Power and Signal Group |
Where can I find additional details, specifications and documents for a 0050579002?
Additional datasheets, footprints and schematics for 0050579002 are listed on our Part Details page. You can also find images and similar parts to 0050579002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0050579002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0050579002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0050579002 fall under?
The 0050579002 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0050579002 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0050579002 you can contact the distributor directly for product support, shipping queries etc.
Is the 0050579002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0050579002 have stock available?
Authorised distributors including Heilind Electronics, element14, Heilind Electronics Asia, TTI Europe and Newark Electronics have stock available or on a lead time for 0050579002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0050579002 often in real-time on the comparison pages.
What if I can't find stock of 0050579002?
You can fill out our help required form which you can use to request a quote for 0050579002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.