Status: | Unknown |
---|---|
Series: | Olflex Heat 180 SiF Series |
RoHS: | Unknown |
Prices starting from US$0.53
Jacket Material | Silicone |
---|---|
Jacket Colour | Brown |
Wire Gauge | 18AWG |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 32 x 0.2mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 2.5mm |
Approval Specification | - |
Product Range | Olflex Heat 180 SiF Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 32 / 0.2mm |
Current Rating | 15A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -50°C |
Outer Diameter | 2.5mm |
Voltage Rating VAC | 300V |
Wire | Transfer Multisort Elektronik |
Fields/areas with high environment temperatures where original wire insulation materials embrittles due to short time.Typical areas of application:Cabinets · Device/apparatus construction · Electromotor industry · Sauna and Solaria construction · Thermal- and heating elements · Lighting · Ventilator construction · Air-conditioning technology · Furnace construction · Generators -and Transformators construction. | Conrad |
Wire, Hook Up, Hi Temp, 18 Awg, 1 Mm , 300 V, Brown, 328 Ft, 100 M Rohs Compliant: Yes |Lapp Kabel 0050003 | Newark Electronics |
WIRE, SILICONE, BROWN, 1MM, 100M | element14 |
Where can I find additional details, specifications and documents for a 0050003?
Additional datasheets, footprints and schematics for 0050003 are listed on our Part Details page. You can also find images and similar parts to 0050003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0050003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0050003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0050003 fall under?
The 0050003 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 0050003 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0050003 you can contact the distributor directly for product support, shipping queries etc.
Is the 0050003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0050003 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0050003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0050003 often in real-time on the comparison pages.
What if I can't find stock of 0050003?
You can fill out our help required form which you can use to request a quote for 0050003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.