Status: | Unknown |
---|---|
Series: | Olflex Heat 180 SiF Series |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$24.18
|
72
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
1,400
in stock
|
Buy Now | |
Conrad
from US$0.73
|
1,029
in stock
|
Buy Now | |
Newark Electronics
from US$33.48
|
72
in stock
|
Buy Now | |
element14
from US$63.02
|
72
in stock
|
Buy Now | |
Distrelec
from US$0.26
|
22
in stock
|
Buy Now |
Jacket Material | Silicone |
---|---|
Jacket Colour | Red |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 14 x 0.15mm |
Voltage Rating | 300V |
Conductor Material | Tinned Copper |
External Diameter | 1.9mm |
Approval Specification | - |
Product Range | Olflex Heat 180 SiF Series |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 14 / 0.15mm |
Current Rating | 4A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -50°C |
Outer Diameter | 1.9mm |
Voltage Rating VAC | 300V |
Wire | Transfer Multisort Elektronik |
Fields/areas with high environment temperatures where original wire insulation materials embrittles due to short time.Typical areas of application:Cabinets · Device/apparatus construction · Electromotor industry · Sauna and Solaria construction · Thermal- and heating elements · Lighting · Ventilator construction · Air-conditioning technology · Furnace construction · Generators -and Transformators construction. | Conrad |
Wire, Hook Up, Hi Temp, 24 Awg, 0.25 Mm , 300 V, Red, 328 Ft, 100 M Rohs Compliant: Yes |Lapp Kabel 0047104 | Newark Electronics |
WIRE, SILICONE, RED, 0.25MM, 100M | element14 |
Lapp ÖLFLEX® HEAT 180 SiF Stranded Wire Silicone 0.25mm² Tinned Copper Red 100m | Distrelec |
Where can I find additional details, specifications and documents for a 0047104?
Additional datasheets, footprints and schematics for 0047104 are listed on our Part Details page. You can also find images and similar parts to 0047104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0047104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0047104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0047104 fall under?
The 0047104 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 0047104 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0047104 you can contact the distributor directly for product support, shipping queries etc.
Is the 0047104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0047104 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0047104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0047104 often in real-time on the comparison pages.
What if I can't find stock of 0047104?
You can fill out our help required form which you can use to request a quote for 0047104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.