Status: | Unknown |
---|---|
Series: | 00460 Series |
RoHS: | Unknown |
Cable Shielding | Unscreened |
---|---|
No. of Cores | 2Core |
Wire Gauge | 14AWG |
Conductor Area CSA | 2.5mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Red |
No. of Max Strands x Strand Size | 50 x 0.25mm |
Conductor Material | Copper |
Jacket Material | Silicone Rubber |
External Diameter | 8.8mm |
Voltage Rating | 500V |
Product Range | 00460 Series |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Unshielded |
Conductor Make-up | 50 / 0.25mm |
Current Rating | 26A |
Operating Temperature Max | 180°C |
Operating Temperature Min | -50°C |
Outer Diameter | 8.8mm |
Outside Diameter Max | 8.8mm |
Secondary Insulation Material | Silicone |
Wire | Transfer Multisort Elektronik |
High Temp 2.5mm 2 Core Silicone Cable | RS |
High Temp Cable, Flexible, OLFLEX HEAT 180 SiHF, 14 AWG/2C, 500V, CE | Lapp Group 0046019 | RS Americas |
CABLE, SILICONE, 2CORE, 2.5MM, 50M | element14 |
Multiconductor Unshielded Cable, Temperature Resistant, Per M, 2, 14 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant: Yes |Lapp Kabel 0046019 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0046019?
Additional datasheets, footprints and schematics for 0046019 are listed on our Part Details page. You can also find images and similar parts to 0046019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0046019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0046019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0046019 fall under?
The 0046019 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0046019 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0046019 you can contact the distributor directly for product support, shipping queries etc.
Is the 0046019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0046019 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, element14 and Farnell have stock available or on a lead time for 0046019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0046019 often in real-time on the comparison pages.
What if I can't find stock of 0046019?
You can fill out our help required form which you can use to request a quote for 0046019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.