0045094001

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0045094001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0045094001
Series Information for 0045094001 - TE Connectivity
  • Status: Active
  • Aliases: 0045094001, 4-1190034-8
  • Product Code: B750
  • Global Product Line: 715
  • GPL Description: Appliances

Description

CGPT-9/3-5-SP

Specifications

Material:
Irradiated Modified Polyolefin
Shrink Ratio:
3:1
Fluid Type:
Lubricating Oil, Gasoline, Hydraulic Fluid, Water
Color:
Green
Flexibility:
Flexible
Recovered Wall Thickness (Tolerance):
.15mm, .006in
Recovered Inside Diameter (Max):
3mm, .118in
Expanded Inside Diameter (Min):
9mm, .354in
Recovered Wall Thickness (Nominal):
.75mm, .03in
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Spool
Applicable Region:
EMEA, Asia
Wall Type:
Single
Product Family:
CGPT
Resistant To:
Strain, Fluids, Mechanical Damage
Flammability:
Flame-Retardant
Operating Temperature Range:
-40 – 135°C
Shrink Temperature (Min):
80°C
Fluid Resistance:
Splash Protection
Recovery Temperature:
120°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability