Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | NEMA 5-15P |
---|---|
Connector Type B | NEMA 5-15R |
Cable Length - Metric | 3.7m |
Current Rating | 15A |
Voltage Rating | 125VAC |
Jacket Color | Beige |
Cable Length | 12ft |
RoHS Compliant | No |
Extension Cord Nema5-15P/R 12Ft 15A Beige | Newark Electronics |
Where can I find additional details, specifications and documents for a 00442.63.17?
Additional datasheets, footprints and schematics for 00442.63.17 are listed on our Part Details page. You can also find images and similar parts to 00442.63.17 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 00442.63.17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 00442.63.17 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 00442.63.17 fall under?
The 00442.63.17 is listed under Cable, Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to 00442.63.17 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 00442.63.17 you can contact the distributor directly for product support, shipping queries etc.
Is the 00442.63.17 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 00442.63.17 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 00442.63.17.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 00442.63.17 often in real-time on the comparison pages.
What if I can't find stock of 00442.63.17?
You can fill out our help required form which you can use to request a quote for 00442.63.17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.