Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
0043430001,
2-1190033-2 |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Sager
from US$0.28
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Recovered Inside Diameter | .042in, 1mm |
Compatible Cable Diameter | .044 – .105in, 1.1 – 2.6mm |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 3.2mm, .125in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Wire Labels & Markers HS-SLV 1/8 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 0043430001?
Additional datasheets, footprints and schematics for 0043430001 are listed on our Part Details page. You can also find images and similar parts to 0043430001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0043430001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0043430001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0043430001 fall under?
The 0043430001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 0043430001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0043430001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0043430001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0043430001 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 0043430001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0043430001 often in real-time on the comparison pages.
What if I can't find stock of 0043430001?
You can fill out our help required form which you can use to request a quote for 0043430001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.