Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
004241-000,
4-1190032-2 |
材質システム コード | 10 |
---|---|
Material | Semi-Rigid Modified Polyolefin |
Adhesive Pre-Coat | Yes |
Material Code | 3 |
Number of Branches/Legs | 3 |
Inside Diameter Range (Leg 1) | 15.7 – 30.5mm, .62 – 1.2in |
Inside Diameter Range (Leg 2) | .42 – .8in, 10.7 – 20mm |
Inside Diameter Range (Body) | .62 – 1.2in, 15.7 – 30.5mm |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Adhesive Code | 86 |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape Code | 362A |
Size Code | 014 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -67 – 275°F, -55 – 135°C |
Cable Accessories Transition Semi-Rigid Modified Polyolefin | Avnet America |
Heat Shrink Cable Boots & End Caps 362A014-3/86-0 | Sager |
Where can I find additional details, specifications and documents for a 004241-000?
Additional datasheets, footprints and schematics for 004241-000 are listed on our Part Details page. You can also find images and similar parts to 004241-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 004241-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 004241-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 004241-000 fall under?
The 004241-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 004241-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 004241-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 004241-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 004241-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 004241-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 004241-000 often in real-time on the comparison pages.
What if I can't find stock of 004241-000?
You can fill out our help required form which you can use to request a quote for 004241-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.