004189-000

Harnessing

> Heat Shrink Components

> Feedthroughs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 004189-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 004189-000
Series Information for 004189-000 - TE Connectivity
  • Status: Active
  • Aliases: 004189-000, 1190032-9
  • Product Code: C350
  • Global Product Line: O34
  • GPL Description: Aerospace Defense & Marine

Description

TCFR-24-19B-020-100AH

Specifications

Feedthrough Plating Material:
Cadmium Over Electroless Nickel
Feedthrough Type:
1-Sided
Nut Diameter (Across Flats):
1.18in, 30mm
Color:
Olive Drab
Feedthrough Material:
Aluminum Alloy
Material Code:
100
Modification:
None
Feedthrough Inside Diameter (Max):
19.2mm, .76in
Expanded Inside Diameter (Min):
.91in, 23mm
Thread Length:
20mm, .787in
Recovered Inside Diameter (Max):
8.4mm, .331in
Body Diameter (Across Flats):
38mm, 1.5in
Mounting Hole Diameter:
25mm, .985in
Screw & Hole Thread Size:
M24 x 1.5
Mounting Style:
Bulkhead
Molded Flange Length:
2.559in, 65mm
Adhesive Code:
S1030
Adhesive Type:
Hot-Melt
Angle:
Straight
Shielded:
No
Product Type:
Heat Shrink Cable Feedthrough
Flammability:
Low Fire Hazard

Compatibility

  • Lead free solder process: Not reviewed for solder process capability