0041174003

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0041174003
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0041174003
Series Information for 0041174003 - TE Connectivity
  • Status: Active
  • Aliases: 0041174003, 4-1190031-9
  • Product Code: B742
  • Global Product Line: 715
  • GPL Description: Appliances

Description

LSTT-1.6-6-SP

Specifications

Fluid Type:
Lubricating Oil, Antifreeze, Hydraulic Fluid, Battery Acid, Water, Diesel Fuel, Gasoline
Color:
Blue
Shrink Ratio:
2:1
Flexibility:
Very Flexible
Material:
Irradiated Modified Polyolefin
Recovered Wall Thickness (Nominal):
.0196in, .5mm
Recovered Wall Thickness (Tolerance):
.08mm, .003in
Recovered Inside Diameter (Max):
.8mm, .031in
Expanded Inside Diameter (Min):
1.6mm, .063in
Voltage (Max):
.6kV
Product Source:
Czech Republic
Low Outgassing:
No
Packaging Method:
Spool
Applicable Region:
Global
Product Family:
LSTT
Wall Type:
Single
Flammability:
Non-Flame-Retardant
Shrink Temperature (Min):
65°C
Recovery Temperature:
110°C
Operating Temperature Range:
-40 – 125°C
Resistant To:
Mechanical Damage
Fluid Resistance:
Splash Protection

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability