Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Product Range | - |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | Off-(On) |
Contact Current Max | 200mA |
Contact Voltage AC Nom | 60V |
Illumination Colour | Red |
Contact Voltage DC Nom | 50V |
Switch Terminals | Solder |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Transparent Red |
IP Rating | IP40 |
Momentary Switch SPST LED RD | Schukat Electronic |
Illuminated Pushbutton Switch, Spst-No, Off-(On), 200 Ma, 60 V, Red |Schurter 0041.9146.3117 | Newark Electronics |
LDT N.O. 1P Red, Rd Black Bezel, | Avnet America |
LDT N.O. 1P Red, Rd Black Bezel, | Schurter 0041.9146.3117 | RS Americas |
Pushbutton Switches LDT N.O. 1P Red Rd Black Bezel | Sager |
SWITCH, P/BUTTON, 1 POLE, NO | Farnell |
Where can I find additional details, specifications and documents for a 0041.9146.3117?
Additional datasheets, footprints and schematics for 0041.9146.3117 are listed on our Part Details page. You can also find images and similar parts to 0041.9146.3117 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0041.9146.3117 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0041.9146.3117 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0041.9146.3117 fall under?
The 0041.9146.3117 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0041.9146.3117 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0041.9146.3117 you can contact the distributor directly for product support, shipping queries etc.
Is the 0041.9146.3117 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0041.9146.3117 have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 0041.9146.3117.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0041.9146.3117 often in real-time on the comparison pages.
What if I can't find stock of 0041.9146.3117?
You can fill out our help required form which you can use to request a quote for 0041.9146.3117 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.