Prices starting from US$1.87
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.74 |
46
|
Buy Now | |
Farnell | US$4.11 |
334
|
Buy Now | |
element14 | US$3.98 |
334
|
Buy Now | |
Schukat Electronic | US$1.87 |
200
|
Buy Now | |
Transfer Multisort Elektronik | US$2.33 |
8
|
Buy Now | |
Newark Electronics | US$5.34 |
-
|
Buy Now | |
Avnet America | US$3.79 |
-
|
Buy Now | |
RS Americas | US$5.02 |
-
|
Buy Now | |
Sager | US$3.93 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | 60V |
Contact Voltage DC Nom | 50V |
Contact Current Max | 200mA |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Red |
SWITCH, SPST, 0.2A 60VAC, SOLDER | Farnell |
Momentary Switch SPST RD | Schukat Electronic |
LDT ROUND,MOM,RED | RS |
Switch: push-button | Transfer Multisort Elektronik |
Ldt Black Standard - Carton Box Rohs Compliant: Yes |Schurter 0041.9141.3107 | Newark Electronics |
LDT N.O. 1P UNBEL./NON-ILL. | Avnet America |
SWITCH PUSH SPST-NO 200MA 60V | Schurter 0041.9141.3107 | RS Americas |
Pushbutton Switches LDT N.O. 1P UNBEL./NON-ILL. | Sager |
Where can I find additional details, specifications and documents for a 0041.9141.3107?
Additional datasheets, footprints and schematics for 0041.9141.3107 are listed on our Part Details page. You can also find images and similar parts to 0041.9141.3107 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0041.9141.3107 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0041.9141.3107 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0041.9141.3107 fall under?
The 0041.9141.3107 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0041.9141.3107 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0041.9141.3107 you can contact the distributor directly for product support, shipping queries etc.
Is the 0041.9141.3107 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0041.9141.3107 have stock available?
Authorised distributors including Farnell, element14, Schukat Electronic, RS and Transfer Multisort Elektronik have stock available or on a lead time for 0041.9141.3107.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0041.9141.3107 often in real-time on the comparison pages.
What if I can't find stock of 0041.9141.3107?
You can fill out our help required form which you can use to request a quote for 0041.9141.3107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.