Status: | Unknown |
---|---|
Series: | 10 Series |
RoHS: | Unknown |
Switch Operation | - |
---|---|
Pushbutton Actuator Style | Square |
Contact Configuration | SPDT |
Product Range | 10 Series |
Switch Terminals | Solder |
IP Rating | - |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Actuation Type | Square |
Approval Bodies | CSA SEMKO UL VDE |
Behind Panel Depth | 35mm |
Bezel Width | 18mm |
Contact Current @ Contact Voltage AC Max | 5A |
Contact Current AC Max | 5A |
External Depth | 18mm |
External Length / Height | 18mm |
External Width | 42.4mm |
Insulation Resistance | 10000Mohm |
No. of Mechanical Operations | 2000000 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -40°C |
Panel Cutout Depth | 16mm |
Panel Cutout Diameter | 16mm |
Protection Type | ICE536 |
Switch, Spdt, Latching, Square | Newark Electronics |
SWITCH, SPDT, LATCHING, SQUARE | element14 |
Where can I find additional details, specifications and documents for a 0041-2361?
Additional datasheets, footprints and schematics for 0041-2361 are listed on our Part Details page. You can also find images and similar parts to 0041-2361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0041-2361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0041-2361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0041-2361 fall under?
The 0041-2361 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 0041-2361 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0041-2361 you can contact the distributor directly for product support, shipping queries etc.
Is the 0041-2361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0041-2361 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 0041-2361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0041-2361 often in real-time on the comparison pages.
What if I can't find stock of 0041-2361?
You can fill out our help required form which you can use to request a quote for 0041-2361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.