Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.89
|
129
in stock
|
Buy Now | |
Distrelec
from US$9.77
|
2,024
in stock
|
Buy Now | |
element14
from US$10.27
|
129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.39
|
92
in stock
|
Buy Now | |
Rutronik
from US$4.71
|
-
|
Buy Now | |
RS
from US$12.57
|
-
|
Buy Now | |
Newark Electronics
from US$13.05
|
-
|
Buy Now | |
Avnet America
from US$9.31
|
-
|
Buy Now | |
RS Americas
from US$11.29
|
-
|
Buy Now | |
Sager
from US$9.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Switch Operation | Off-(On) |
---|---|
Contact Configuration | SPDT |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 50V |
Contact Current Max | 2A |
Switch Terminals | Solder |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Schurter Pushbutton Switch OFF-(ON) 1CO PCB Black 1CO OFF-(ON) Black | Distrelec |
SWITCH, PUSHBUTTON, MOM | element14 |
Switch: push-button | Transfer Multisort Elektronik |
SDK Pushbutton black THT RA | Rutronik |
Push-button switch Off-(On) 2P | RS |
Pb Switch, Spdt, 2A, 125V/50V, Th | Newark Electronics |
SDK/PDK SWITCH MOMENTARY | Avnet America |
SDK/PDK SWITCH MOMENTARY | Schurter 0041.0401 | RS Americas |
Pushbutton Switches SWITCH MOMENTARY SDK/PDK | Sager |
Where can I find additional details, specifications and documents for a 0041.0401?
Additional datasheets, footprints and schematics for 0041.0401 are listed on our Part Details page. You can also find images and similar parts to 0041.0401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0041.0401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0041.0401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0041.0401 fall under?
The 0041.0401 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 0041.0401 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0041.0401 you can contact the distributor directly for product support, shipping queries etc.
Is the 0041.0401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0041.0401 have stock available?
Authorised distributors including Distrelec, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for 0041.0401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0041.0401 often in real-time on the comparison pages.
What if I can't find stock of 0041.0401?
You can fill out our help required form which you can use to request a quote for 0041.0401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.