0040054001

Heat Shrink Tubing

distributor space
Organise Price Comparison Results by
Distributor Statistics for 0040054001
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 0040054001
Series Information for 0040054001 - TE Connectivity
  • Status: Active
  • Aliases: 0040054001, 5-1190030-4
  • Product Code: B750
  • Global Product Line: 715
  • GPL Description: Appliances

Description

CGPT-51/26-8-SP

Specifications

Material:
Irradiated Modified Polyolefin
Color:
Gray
Fluid Type:
Hydraulic Fluid, Gasoline, Lubricating Oil
Shrink Ratio:
2:1
Flexibility:
Flexible
Recovered Wall Thickness (Tolerance):
.25mm, .01in
Recovered Wall Thickness (Nominal):
1.15mm, .045in
Expanded Inside Diameter (Min):
2.008in, 51mm
Recovered Inside Diameter (Max):
26mm, 1.024in
Voltage (Max):
.6kV
Low Outgassing:
No
Product Source:
Czech Republic
Packaging Method:
Spool
Applicable Region:
Asia, EMEA
Product Family:
CGPT
Wall Type:
Single
Resistant To:
Strain, Fluids, Mechanical Damage
Flammability:
Flame-Retardant
Recovery Temperature:
120°C
Operating Temperature Range:
-40 – 135°C
Shrink Temperature (Min):
80°C
Fluid Resistance:
Splash Protection

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability