0040-A Knobs & Accessories by Davies Molding LLC

KNOB, LEVER, 35.05MM, THREADED, PHENOLIC

Status: Unknown
Series: 0040 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.88

Distributor Stock
Logo for Farnell
Farnell
from US$2.11
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.97
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.52
-
Buy Now
Logo for element14
element14
from US$1.88
-
Buy Now

Specifications

Shaft Type Threaded Shaft
Shaft Diameter 9.52mm
Knob Material Phenolic
Knob / Dial Style Lever
Knob Diameter 35.05mm
Product Range 0040 Series
RoHS Compliant Yes

Alternative Descriptions

Knob, Lever, 35.05Mm, Threaded, Phenolic | Newark Electronics
1.375" Diameter Thermoset Lever Knob 3/8-16 Mounting Molded Threads | Davies Molding 0040-A | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 0040-A?

Additional datasheets, footprints and schematics for 0040-A are listed on our Part Details page. You can also find images and similar parts to 0040-A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 0040-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0040-A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 0040-A fall under?

The 0040-A is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to 0040-A when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 0040-A you can contact the distributor directly for product support, shipping queries etc.

Is the 0040-A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 0040-A have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 0040-A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 0040-A often in real-time on the comparison pages.

What if I can't find stock of 0040-A?

You can fill out our help required form which you can use to request a quote for 0040-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay