Status: | Unknown |
---|---|
Series: | 8843 Series |
RoHS: | Unknown |
Prices starting from US$7.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.51
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$23.76
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$7.04
|
2
in stock
|
Buy Now | |
Avnet America
from US$24.02
|
-
|
Buy Now | |
RS Americas
from US$27.17
|
-
|
Buy Now | |
element14
from US$40.41
|
-
|
Buy Now | |
Sager
from US$24.92
|
-
|
Buy Now | |
Farnell
from US$19.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 8843 Series |
---|---|
Gender | Plug |
Voltage Rating | 250VAC |
Current Rating | 6A |
Connector Mounting | Panel Mount |
Contact Termination Type | Quick Connect |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
Contact Termination | Quick Connect |
External Depth | 33mm |
External Length / Height | 37mm |
External Width | 50mm |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
Termination Method | Tab |
Voltage Rating VAC | 250V |
Connector: AC supply | Transfer Multisort Elektronik |
Flange fixing 2 fused inlet plug,10A | RS |
Power Entry Plug, 2 Pole, 10A, 250Vac | Newark Electronics |
8843 POWER ENTRY MODUL 10A | Avnet America |
Inlet w/Fuseholder, 5x20mm | RS Americas |
INLET, IEC, FUSED | element14 |
AC Power Entry Modules INLET FUSED | Sager |
Where can I find additional details, specifications and documents for a 0040.5000.2?
Additional datasheets, footprints and schematics for 0040.5000.2 are listed on our Part Details page. You can also find images and similar parts to 0040.5000.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0040.5000.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0040.5000.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0040.5000.2 fall under?
The 0040.5000.2 is listed under Connectors > Power Entry Connectors > Power Entry Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0040.5000.2 when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0040.5000.2 you can contact the distributor directly for product support, shipping queries etc.
Is the 0040.5000.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0040.5000.2 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 0040.5000.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0040.5000.2 often in real-time on the comparison pages.
What if I can't find stock of 0040.5000.2?
You can fill out our help required form which you can use to request a quote for 0040.5000.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.