Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.13
For Use With | 2mm Dia Test Plugs |
---|---|
Current Rating | 6.3A |
Operating Voltage | 75VDC |
Insulator Colour | Black |
RoHS Compliant | Yes |
Pb 1151, 2 Separate Contacts, Pcb Mounting, 6.3 A, Test Jack Rohs Compliant: Yes |Schurter 0040.1151 | Newark Electronics |
TEST JACK PB 6.3A BLACK | Avnet America |
Test Plugs & Test Jacks TEST JACK PB 6.3A BLACK | Sager |
Testing jack PB1151 | Rutronik |
Test Jack | RS Americas |
Where can I find additional details, specifications and documents for a 0040.1151?
Additional datasheets, footprints and schematics for 0040.1151 are listed on our Part Details page. You can also find images and similar parts to 0040.1151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0040.1151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0040.1151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0040.1151 fall under?
The 0040.1151 is listed under Test & Measurement > Test Connectors & IC Test Clips > Test Jacks.
Can I view similar or alternative parts?
You can view similar parts to 0040.1151 when available in the Test Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0040.1151 you can contact the distributor directly for product support, shipping queries etc.
Is the 0040.1151 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 0040.1151 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Avnet Abacus and Rutronik have stock available or on a lead time for 0040.1151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0040.1151 often in real-time on the comparison pages.
What if I can't find stock of 0040.1151?
You can fill out our help required form which you can use to request a quote for 0040.1151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.