003975-000 Heat Shrink Tubing by TE Connectivity

RBK-105-KIT-0204-A0

Status: Active
Series: -
RoHS: Unknown
Aliases: 003975-000,
2-1190030-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Color Black
Flexibility Semi-Rigid
Fluid Type Hydraulic Fluid, Lubricating Oil, Diesel Fuel, Water
Material Irradiated Modified Polyolefin
Shrink Ratio 4:1
Cut Length 33mm
Voltage (Max) .6kV
Product Source Czech Republic
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Flammability Flame-Retardant
Resistant To Strain, Fluids, Mechanical Damage
Recovery Temperature 110°C
Operating Temperature Range -40 – 105°C
Shrink Temperature (Min) 80°C
Fluid Resistance Splash Protection, Moisture/Spray Protection

Alternative Descriptions

Heat Shrink Tubing & Sleeves RBK-105-KIT-0204-A0 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 003975-000?

Additional datasheets, footprints and schematics for 003975-000 are listed on our Part Details page. You can also find images and similar parts to 003975-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 003975-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 003975-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 003975-000 fall under?

The 003975-000 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 003975-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 003975-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 003975-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 003975-000 have stock available?

Authorised distributors including Avnet America, Boersig and Sager have stock available or on a lead time for 003975-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 003975-000 often in real-time on the comparison pages.

What if I can't find stock of 003975-000?

You can fill out our help required form which you can use to request a quote for 003975-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay