Status: | Unknown |
---|---|
Series: | Mini-Fit Jr. 5569 Series |
RoHS: | Unknown |
Pitch Spacing | - |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | Mini-Fit Jr. 5569 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
MINI-FIT JR. HEADER 94V-2 2CKT | TTI Europe |
Conn Wire to Board HDR 2 POS Solder RA Thru-Hole Bag | Avnet America |
CONNECTOR, HEADER, 2POS, 2ROW | element14 |
Where can I find additional details, specifications and documents for a 0039291027?
Additional datasheets, footprints and schematics for 0039291027 are listed on our Part Details page. You can also find images and similar parts to 0039291027 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0039291027 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0039291027 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0039291027 fall under?
The 0039291027 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 0039291027 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0039291027 you can contact the distributor directly for product support, shipping queries etc.
Is the 0039291027 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0039291027 have stock available?
Authorised distributors including TTI Europe, Avnet America, element14 and Farnell have stock available or on a lead time for 0039291027.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0039291027 often in real-time on the comparison pages.
What if I can't find stock of 0039291027?
You can fill out our help required form which you can use to request a quote for 0039291027 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.