Status: | Unknown |
---|---|
Series: | UNITRONIC LiHCH (TP) Series |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$276.87
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.97
|
50
in stock
|
Buy Now | |
Distrelec
from US$2.33
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$307.58
|
1
in stock
|
Buy Now | |
element14
from US$423.03
|
1
in stock
|
Buy Now | |
Farnell
from US$251.62
|
1
in stock
|
Buy Now | |
RS Americas
from US$300.02
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | - |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Voltage Rating | 250V |
Jacket Material | LSZH |
Conductor Material | Copper |
External Diameter | 10.5mm |
Product Range | UNITRONIC LiHCH (TP) Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
UNITRONIC LiHCH/LSZH TP 2x2x1 Cable | RS |
Lapp Multipair Cable 2x2x1mm² Bare Copper Grey 100m | Distrelec |
Multipair Cable, 2Pair, 100M, Gry Rohs Compliant: Yes |Lapp Kabel 0038802 | Newark Electronics |
MULTIPAIR CABLE, 2PAIR, 100M, GRY | element14 |
Cable, Flexible, UNITRONIC LiHCH (TP), 18 AWG/2Pr, Shielded, 250V, CE | Lapp Group 0038802 | RS Americas |
Where can I find additional details, specifications and documents for a 0038802?
Additional datasheets, footprints and schematics for 0038802 are listed on our Part Details page. You can also find images and similar parts to 0038802 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0038802 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0038802 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0038802 fall under?
The 0038802 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0038802 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0038802 you can contact the distributor directly for product support, shipping queries etc.
Is the 0038802 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0038802 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 0038802.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0038802 often in real-time on the comparison pages.
What if I can't find stock of 0038802?
You can fill out our help required form which you can use to request a quote for 0038802 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.