Status: | Unknown |
---|---|
Series: | UNITRONIC LiHCH (TP) Series |
RoHS: | Unknown |
Prices starting from US$1.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$152.17
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.10
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$169.29
|
2
in stock
|
Buy Now | |
element14
from US$196.60
|
2
in stock
|
Buy Now | |
Farnell
from US$148.79
|
2
in stock
|
Buy Now | |
Distrelec
from US$1.27
|
1
in stock
|
Buy Now | |
RS Americas
from US$130.26
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 2 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.25mm² |
Reel Length (Imperial) | 164ft |
Reel Length (Metric) | 50m |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Voltage Rating | 250V |
Jacket Material | LSZH |
Conductor Material | Copper |
External Diameter | 6.5mm |
Product Range | UNITRONIC LiHCH (TP) Series |
SVHC | No SVHC (15-Jan-2019) |
Wire | Transfer Multisort Elektronik |
UNITRONIC LiHCH/LSZH TP 2x2x0,25 Cable | RS |
Multipair Cable, 2Pair, 100M, Gry Rohs Compliant: Yes |Lapp Kabel 0038402 | Newark Electronics |
MULTIPAIR CABLE, 2PAIR, 100M, GRY | element14 |
Lapp Multipair Cable 2x2x0.25mm² Bare Copper Grey 100m | Distrelec |
Cable, Flexible, UNITRONIC LiHCH (TP), 24 AWG/2Pr, Shielded, 250V, CE | Lapp Group 0038402 | RS Americas |
Where can I find additional details, specifications and documents for a 0038402?
Additional datasheets, footprints and schematics for 0038402 are listed on our Part Details page. You can also find images and similar parts to 0038402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0038402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0038402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0038402 fall under?
The 0038402 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0038402 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0038402 you can contact the distributor directly for product support, shipping queries etc.
Is the 0038402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0038402 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 0038402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0038402 often in real-time on the comparison pages.
What if I can't find stock of 0038402?
You can fill out our help required form which you can use to request a quote for 0038402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.