Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Pairs | 4 Pair |
Wire Gauge | - |
Conductor Area CSA | 0.75mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | - |
Voltage Rating | 500V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 10.7mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Type | Braided Shield |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 10.7mm |
Secondary Insulation Material | PVC |
MULTIPAIR CABLE, 4 PAIR, PVC, 1M | element14 |
Wire | Transfer Multisort Elektronik |
Multipair Cable, 4Pair, 100M, 500V Rohs Compliant: Yes |Lapp Kabel 0035822 | Newark Electronics |
Where can I find additional details, specifications and documents for a 0035822?
Additional datasheets, footprints and schematics for 0035822 are listed on our Part Details page. You can also find images and similar parts to 0035822 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0035822 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0035822 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0035822 fall under?
The 0035822 is listed under LAPP Group Parts.
Can I view similar or alternative parts?
You can view similar parts to 0035822 when available in the LAPP Group Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0035822 you can contact the distributor directly for product support, shipping queries etc.
Is the 0035822 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0035822 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 0035822.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0035822 often in real-time on the comparison pages.
What if I can't find stock of 0035822?
You can fill out our help required form which you can use to request a quote for 0035822 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.